505PHC330KN
505PHC330KN
Active
Description:  CAP FILM 5UF 10% 330VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC330KN Datasheet
History Price: Active
In Stock: 40400
505PHC330KN vs 505PHB700K4J
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
400V
Voltage Rating - DC
330V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
2.3 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-