Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 505PHC400K
505PHC400K
Active
Film Capacitors
Description:
CAP FILM 5UF 10% 400VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
505PHC400K Datasheet
History Price: $8.09
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
505PHC400K vs 505HC3400K2EM8
Part No
505PHC400K
505HC3400K2EM8
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
PHC
HC3
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
400V
Voltage Rating - DC
400V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
7.4 mOhms
0.1 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Nonstandard
Height - Seated (Max)
0.886" Dia x 1.811" L (22.50mm x 46.00mm)
2.205" L x 1.189" W (56.00mm x 30.20mm)
Termination
-
2.618" (66.50mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-