505PHC400K
505PHC400K
Active
Description:  CAP FILM 5UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC400K Datasheet
History Price: $8.09
In Stock: 6800
505PHC400K vs 505K100RA4
Series
PHC
Angstor?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
80V
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7.4 mOhms
6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.886" Dia x 1.811" L (22.50mm x 46.00mm)
0.449" L x 0.220" W (11.40mm x 5.60mm)
Termination
-
0.480" (12.20mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature