Voltage Rating - AC
250V
250V
Voltage Rating - DC
400V
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7.4 mOhms
-
Mounting Type
-40℃ ~ 85℃
-25℃ ~ 70℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.886" Dia x 1.811" L (22.50mm x 46.00mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
-
0.965" (24.50mm)
Lead Spacing
PC Pins
Screwless - Push-In Spring
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-