505PHC850K
505PHC850K
Active
Description:  CAP FILM 5UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC850K Datasheet
History Price: Active
In Stock: 6000
505PHC850K vs 505PHB250K2H
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
160V
Voltage Rating - DC
850V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
3.4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-