Voltage Rating - AC
500V
275V
Voltage Rating - DC
850V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
3.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
-
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-