505QPC250KB5A3CL
505QPC250KB5A3CL
Obsolete
Description:  CAP FILM 5UF 10% 250VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 5200
505QPC250KB5A3CL vs 505MABA04KHS
Series
QPC
MAB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
160V
Voltage Rating - DC
-
370V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-25℃ ~ 70℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Radial
Height - Seated (Max)
1.811" L x 0.512" W (46.00mm x 13.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
0.965" (24.50mm)
1.102" (28.00mm)
Lead Spacing
Screwless - Push-In Spring
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
Motor Run
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-