505QPC250KB5A3CL
505QPC250KB5A3CL
Obsolete
Description:  CAP FILM 5UF 10% 250VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 5200
505QPC250KB5A3CL vs 505PHC330KJ
Series
QPC
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
220V
Voltage Rating - DC
-
330V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.2 mOhms
Mounting Type
-25℃ ~ 70℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.811" L x 0.512" W (46.00mm x 13.00mm)
0.886" Dia x 1.339" L (22.50mm x 34.00mm)
Termination
0.965" (24.50mm)
-
Lead Spacing
Screwless - Push-In Spring
PC Pins
Applications
-
-
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL