Voltage Rating - AC
250V
250V
Voltage Rating - DC
-
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
7.4 mOhms
Mounting Type
-25℃ ~ 70℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Rectangular Box
Axial
Height - Seated (Max)
1.811" L x 0.512" W (46.00mm x 13.00mm)
0.886" Dia x 1.811" L (22.50mm x 46.00mm)
Termination
0.965" (24.50mm)
-
Lead Spacing
Screwless - Push-In Spring
PC Pins
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL