Status
Discontinued
Active
Capacitance
330 µF
100000 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
450 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Size / Dimension
1.374" Dia x 3.142" L (34.90mm x 79.80mm)
-
Height - Seated (Max)
-
1.374" Dia x 3.642" L (34.90mm x 92.50mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
-
Package / Case
Axial, Can
Through Hole
Ripple Current @ Low Frequency
-
Axial, Can
Ripple Current @ High Frequency
-
-