Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 57283-1
57283-1
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-4.5PF 500V SMD
Manufacturer:
Knowles Johanson
Datasheet:
57283-1 Datasheet
History Price: $40.9
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
57283-1 vs 57273
Part No
57283-1
57273
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
*
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.6 ~ 4.5pF
-
Adjustment Type
Top
-
Voltage - Rated
500 V
-
Dielectric Material
Zirconia
-
Q @ Freq
1000 @ 200MHz
-
Size / Dimension
0.150" Dia (3.81mm)
-
Height - Seated (Max)
0.230" (5.84mm)
-
Operating Temperature
-65℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Features
General Purpose
-