Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 5ST472MCJCA
5ST472MCJCA
Obsolete
Ceramic Capacitors
Description:
CAP CER 4700PF 3KV Y5U RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
5ST472MCJCA Datasheet
History Price: Obsolete
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5ST472MCJCA vs 5ST472MBJCA
Part No
5ST472MCJCA
5ST472MBJCA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4700 pF
4700 pF
Tolerance
?0%
?0%
Voltage - Rated
3000V (3kV)
3000V (3kV)
Temperature Coefficient
Y5U (E)
Y5U (E)
Operating Temperature
-30℃ ~ 125℃
-30℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.512" Dia (13.00mm)
0.512" Dia (13.00mm)
Height - Seated (Max)
0.236" (6.00mm)
0.236" (6.00mm)
Thickness (Max)
-
-
Lead Spacing
0.394" (10.00mm)
0.295" (7.50mm)
Lead Style
Straight
Straight