☰
5WF104ZEJCA
5WF104ZEJCA
Obsolete
Description:  CAP CER 0.1UF 25V Y5P RADIAL
Manufacturer:  KYOCERA AVX
Datasheet:   5WF104ZEJCA Datasheet
History Price: Obsolete
In Stock: 24160
5WF104ZEJCA vs 5WF503MEGAA
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
0.1 µF
0.05 µF
Tolerance
-20%, +80%
?0%
Voltage - Rated
25V
25V
Temperature Coefficient
Y5P (B)
Y5P (B)
Operating Temperature
-30℃ ~ 85℃
-30℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.512" Dia (13.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.236" (6.00mm)
0.197" (5.00mm)
Thickness (Max)
-
-
Lead Spacing
0.236" (6.00mm)
0.236" (6.00mm)
Lead Style
Straight
Straight