Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 5WF503MEGAA
5WF503MEGAA
Obsolete
Ceramic Capacitors
Description:
CAP CER 0.05UF 25V Y5P RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
5WF503MEGAA Datasheet
History Price: Obsolete
In Stock: 17280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5WF503MEGAA vs 5WF104ZEJCA
Part No
5WF503MEGAA
5WF104ZEJCA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
0.05 µF
0.1 µF
Tolerance
?0%
-20%, +80%
Voltage - Rated
25V
25V
Temperature Coefficient
Y5P (B)
Y5P (B)
Operating Temperature
-30℃ ~ 85℃
-30℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.394" Dia (10.00mm)
0.512" Dia (13.00mm)
Height - Seated (Max)
0.197" (5.00mm)
0.236" (6.00mm)
Thickness (Max)
-
-
Lead Spacing
0.236" (6.00mm)
0.236" (6.00mm)
Lead Style
Straight
Straight