☰
600D157G030DG4E3
600D157G030DG4E3
Active
Description:  CAP ALUM 150UF 30V AXIAL
Manufacturer:  Vishay Sprague
History Price: $18.43435
In Stock: 33520
600D157G030DG4E3 vs 600D227F030DG4
Series
600D
600D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
150 µF
220 µF
Tolerance
-
-10%, +50%
Voltage - Rated
30 V
30 V
ESR (Equivalent Series Resistance)
-
675mOhm @ 120Hz
Lifetime @ Temp.
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
285 mA @ 120 Hz
Size / Dimension
-
307.8 mA @ 1 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.375" Dia x 1.375" L (9.53mm x 34.93mm)
0.375" Dia x 1.375" L (9.53mm x 34.93mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can