Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Sprague 600D227F030DJ4
600D227F030DJ4
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 30V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
600D227F030DJ4 Datasheet
History Price: $16.96812
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
600D227F030DJ4 vs 600D227F030DG4
Part No
600D227F030DJ4
600D227F030DG4
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
600D
600D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
220 µF
220 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
30 V
30 V
ESR (Equivalent Series Resistance)
-
675mOhm @ 120Hz
Lifetime @ Temp.
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
285 mA @ 120 Hz
Size / Dimension
-
307.8 mA @ 1 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.375" Dia x 1.623" L (9.53mm x 41.30mm)
0.375" Dia x 1.375" L (9.53mm x 34.93mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can