Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
250V
250V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
High Q, Low Loss, Ultra Low ESR
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0603 (1608 Metric)
Package / Case
0805 (2012 Metric)
0.063" L x 0.032" W (1.60mm x 0.81mm)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.24mm)
-
Height - Seated (Max)
-
0.035" (0.89mm)
Thickness (Max)
0.051" (1.30mm)
-