600F1R5CT250XT
600F1R5CT250XT
Active
Description:  CAP CER 1.5PF 250V NP0 0805
History Price: $0.94
In Stock: 6200
600F1R5CT250XT vs 600S820JT250XT4K
Series
ATC 600F
ATC 600S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
1.5 pF
82 pF
Tolerance
?.25pF
?%
Voltage - Rated
250V
250V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
High Q, Low Loss, Ultra Low ESR
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0603 (1608 Metric)
Package / Case
0.079" L x 0.049" W (2.01mm x 1.24mm)
0.063" L x 0.032" W (1.60mm x 0.81mm)
Size / Dimension
-
-
Height - Seated (Max)
0.051" (1.30mm)
0.035" (0.89mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-