600S240FW250XT
600S240FW250XT
Active
Description:  CAP CER 24PF 250V C0G/NP0 0603
History Price: $1.92
In Stock: 10360
600S240FW250XT vs 600S910JT250XT
Series
ATC 600S
ATC 600S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
24 pF
91 pF
Tolerance
?%
?%
Voltage - Rated
250V
250V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
High Q, Low Loss, Ultra Low ESR
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0603 (1608 Metric)
Package / Case
0603 (1608 Metric)
0.063" L x 0.032" W (1.60mm x 0.81mm)
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.81mm)
-
Height - Seated (Max)
-
0.035" (0.89mm)
Thickness (Max)
0.035" (0.89mm)
-
Lead Spacing
-
-
Lead Style
-
-