Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 61V331MCDCA
61V331MCDCA
Obsolete
Ceramic Capacitors
Description:
CAP CER 330PF 400VAC RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
61V331MCDCA Datasheet
History Price: Obsolete
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
61V331MCDCA vs 61V331KCECA
Part No
61V331MCDCA
61V331KCECA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 pF
330 pF
Tolerance
?0%
?0%
Voltage - Rated
400VAC
400VAC
Temperature Coefficient
-
-
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Features
-
-
Ratings
X1, Y1
X1, Y1
Applications
Safety
Safety
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.276" Dia (7.00mm)
0.315" Dia (8.00mm)
Size / Dimension
0.157" (4.00mm)
0.157" (4.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Lead Spacing
Straight
Straight
Lead Style
-
-