☰
62O681MBDCA
62O681MBDCA
Obsolete
Description:  CAP CER 680PF 400VAC RADIAL
Manufacturer:  KYOCERA AVX
Datasheet:   62O681MBDCA Datasheet
History Price: Obsolete
In Stock: 4880
62O681MBDCA vs 62O332MCJCA
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
680 pF
3300 pF
Tolerance
?0%
?0%
Voltage - Rated
400VAC
400VAC
Temperature Coefficient
-
-
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Features
-
-
Ratings
X1, Y2
X1, Y2
Applications
Safety
Safety
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.276" Dia (7.00mm)
0.512" Dia (13.00mm)
Height - Seated (Max)
0.157" (4.00mm)
0.236" (6.00mm)
Thickness (Max)
-
-
Lead Spacing
0.295" (7.50mm)
0.394" (10.00mm)
Lead Style
Straight
Straight