Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 6LS331KNECM
6LS331KNECM
Obsolete
Ceramic Capacitors
Description:
CAP CER 330PF 2KV Y5P RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
6LS331KNECM Datasheet
History Price: Obsolete
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
6LS331KNECM vs 6LS152KCJCA
Part No
6LS331KNECM
6LS152KCJCA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Obsolete
Capacitance
330 pF
1500 pF
Tolerance
?0%
?0%
Voltage - Rated
2000V (2kV)
2000V (2kV)
Temperature Coefficient
Y5P (B)
Y5P (B)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.315" Dia (8.00mm)
0.512" Dia (13.00mm)
Height - Seated (Max)
0.157" (4.00mm)
0.236" (6.00mm)
Thickness (Max)
-
-
Lead Spacing
0.197" (5.00mm)
0.394" (10.00mm)
Lead Style
Formed Leads
Straight