Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Wurth Elektronik 850617021002
850617021002
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 7F -10% +30% 2.7V T/H
Manufacturer:
Wurth Elektronik
Datasheet:
850617021002 Datasheet
History Price: $3.6
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
850617021002 vs 850617021001
Part No
850617021002
850617021001
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-STSC
WCAP-STSC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
7 F
5 F
Tolerance
-10%, +30%
-10%, +30%
Voltage - Rated
2.7 V
2.7 V
ESR (Equivalent Series Resistance)
45mOhm
50mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
1000 Hrs @ 65℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.846" (21.50mm)
0.846" (21.50mm)
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃