850617021002
850617021002
Active
Description:  CAP 7F -10% +30% 2.7V T/H
Manufacturer:  Wurth Elektronik
History Price: $3.6
In Stock: 27120
850617021002 vs 850617022001
Series
WCAP-STSC
WCAP-STSC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
7 F
25 F
Tolerance
-10%, +30%
-10%, +30%
Voltage - Rated
2.7 V
2.7 V
ESR (Equivalent Series Resistance)
45mOhm
25mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
1000 Hrs @ 65℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.197" (5.00mm)
0.295" (7.50mm)
Size / Dimension
0.394" Dia (10.00mm)
0.630" Dia (16.00mm)
Height - Seated (Max)
0.846" (21.50mm)
1.043" (26.50mm)
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃