860010272001
860010272001
Active
Description:  CAP ALUM 22UF 20% 10V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $0.1
In Stock: 44800
860010272001 vs 860241078005
Series
WCAP-ATG8
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
22 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
200 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
66 mA @ 120 Hz
310 mA @ 120 Hz
Size / Dimension
100.98 mA @ 100 kHz
620 mA @ 100 kHz
Height - Seated (Max)
0.079" (2.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
0.512" Dia (13.00mm)
Mounting Type
0.492" (12.50mm)
0.846" (21.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can