☰
860010472004
860010472004
Active
Description:  CAP ALUM 33UF 20% 25V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $0.12
In Stock: 24880
860010472004 vs 860010278021
Series
WCAP-ATG8
WCAP-ATG8
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
33 µF
2700 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
105 mA @ 120 Hz
1.419 A @ 120 Hz
Size / Dimension
160.65 mA @ 100 kHz
1.81632 A @ 100 kHz
Height - Seated (Max)
0.079" (2.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
0.512" Dia (13.00mm)
Mounting Type
0.492" (12.50mm)
0.846" (21.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can