Series
WCAP-ATG8
WCAP-ATG8
Packaging
Tray
Cut Tape (CT),Tape & Box (TB)
Capacitance
4700 µF
2200 µF
Voltage - Rated
50 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
3.355 A @ 120 Hz
1.485 A @ 120 Hz
Size / Dimension
4.2944 A @ 100 kHz
1.9008 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
0.512" Dia (13.00mm)
Mounting Type
1.693" (43.00mm)
0.846" (21.50mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can