☰
860010683032
860010683032
Active
Description:  CAP ALUM 4700UF 20% 50V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $6.46
In Stock: 46960
860010683032 vs 860010472002
Series
WCAP-ATG8
WCAP-ATG8
Packaging
Tray
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
4700 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.355 A @ 120 Hz
50 mA @ 120 Hz
Size / Dimension
4.2944 A @ 100 kHz
85 mA @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.079" (2.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
0.197" Dia (5.00mm)
Mounting Type
1.693" (43.00mm)
0.492" (12.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can