☰
860010772005
860010772005
Active
Description:  CAP ALUM 1UF 20% 63V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $0.12
In Stock: 12560
860010772005 vs 860010378021
Series
WCAP-ATG8
WCAP-ATG8
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
1 µF
2200 µF
Tolerance
?0%
?0%
Voltage - Rated
63 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
17 mA @ 120 Hz
1.485 A @ 120 Hz
Size / Dimension
28.9 mA @ 100 kHz
1.9008 A @ 100 kHz
Height - Seated (Max)
0.079" (2.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
0.512" Dia (13.00mm)
Mounting Type
0.492" (12.50mm)
0.846" (21.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can