Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Wurth Elektronik 860010772006
860010772006
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2.2UF 20% 63V RADIAL
Manufacturer:
Wurth Elektronik
Datasheet:
860010772006 Datasheet
History Price: $0.12
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
860010772006 vs 860010478021
Part No
860010772006
860010478021
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-ATG8
WCAP-ATG8
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
2.2 µF
2200 µF
Tolerance
?0%
?0%
Voltage - Rated
63 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
31 mA @ 120 Hz
1.705 A @ 120 Hz
Size / Dimension
52.7 mA @ 100 kHz
2.1824 A @ 100 kHz
Height - Seated (Max)
0.079" (2.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
0.512" Dia (13.00mm)
Mounting Type
0.492" (12.50mm)
1.043" (26.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can