860080472002
860080472002
Active
Description:  CAP ALUM 47UF 20% 25V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $0.13
In Stock: 25600
860080472002 vs 860241075004
Series
WCAP-ATLI
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
47 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
200 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
235 mA @ 120 Hz
Size / Dimension
240 mA @ 100 kHz
470 mA @ 100 kHz
Height - Seated (Max)
350 mOhms
0.197" (5.00mm)
Surface Mount Land Size
0.079" (2.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.197" Dia (5.00mm)
0.846" (21.50mm)
Package / Case
0.492" (12.50mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can