☰
860130473003
860130473003
Active
Description:  CAP ALUM 47UF 20% 25V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $0.2
In Stock: 47360
860130473003 vs 860010478021
Series
WCAP-ATET
WCAP-ATG8
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
47 µF
2200 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 125℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
168.3 mA @ 100 kHz
1.705 A @ 120 Hz
Size / Dimension
-
2.1824 A @ 100 kHz
Height - Seated (Max)
0.098" (2.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
0.512" Dia (13.00mm)
Mounting Type
0.492" (12.50mm)
1.043" (26.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can