Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Wurth Elektronik 860240981007
860240981007
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 150UF 20% 160V RADIAL
Manufacturer:
Wurth Elektronik
Datasheet:
860240981007 Datasheet
History Price: $4.13
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
860240981007 vs 860240978005
Part No
860240981007
860240978005
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-AT1H
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
150 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
160 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
890 mA @ 120 Hz
550 mA @ 120 Hz
Size / Dimension
1.78 A @ 100 kHz
1.1 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.512" Dia (13.00mm)
Mounting Type
1.043" (26.50mm)
1.043" (26.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can