860241478004
860241478004
Active
Description:  CAP ALUM 22UF 20% 450V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $3.06
In Stock: 48400
860241478004 vs 860241081008
Series
WCAP-AT1H
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
22 µF
150 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
200 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
316 mA @ 120 Hz
900 mA @ 120 Hz
Size / Dimension
632 mA @ 100 kHz
1.8 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.295" (7.50mm)
Surface Mount Land Size
0.512" Dia (13.00mm)
0.709" Dia (18.00mm)
Mounting Type
1.043" (26.50mm)
1.043" (26.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can