Series
WCAP-PHGP
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
180 µF
100 µF
ESR (Equivalent Series Resistance)
12mOhm
28mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
200 mA @ 100 Hz
Ripple Current @ High Frequency
5.6 A @ 100 kHz
2 A @ 100 kHz
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.079" (2.00mm)
0.425" (10.80mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
Radial, Can - SMD