875015019005
875015019005
Active
Description:  CAP ALUM POLY 330UF 20% 4V SMD
Manufacturer:  Wurth Elektronik
History Price: $2.17
In Stock: 24800
875015019005 vs 875575845002
Series
WCAP-PHGP
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Hybrid
Capacitance
330 µF
22 µF
Tolerance
±20%
±20%
Voltage - Rated
4 V
63 V
ESR (Equivalent Series Resistance)
15mOhm
80mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
150 mA @ 100 Hz
Ripple Current @ High Frequency
5.1 A @ 100 kHz
1.5 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.256" L x 0.256" W (6.50mm x 6.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
Radial, Can - SMD