Series
WCAP-PSLP
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
16 V
50 V
ESR (Equivalent Series Resistance)
30mOhm
30mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
180 mA @ 100 Hz
Ripple Current @ High Frequency
110 mA @ 120 Hz
1.8 A @ 100 kHz
Lead Spacing
2.2 A @ 100 kHz
-
Size / Dimension
-
0.315" Dia (8.00mm)
Height - Seated (Max)
0.197" Dia (5.00mm)
0.425" (10.80mm)
Surface Mount Land Size
0.228" (5.80mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
Surface Mount
Package / Case
Surface Mount
Radial, Can - SMD