875105359002
875105359002
Active
Description:  CAP ALUM POLY 15UF 20% 16V SMD
Manufacturer:  Wurth Elektronik
History Price: $0.52
In Stock: 10000
875105359002 vs 875585357010
Series
WCAP-PSLP
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Hybrid
Capacitance
15 µF
560 µF
Tolerance
±20%
±20%
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
30mOhm
20mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
200 mA @ 100 Hz
Ripple Current @ High Frequency
110 mA @ 120 Hz
2 A @ 100 kHz
Lead Spacing
2.2 A @ 100 kHz
-
Size / Dimension
-
0.394" Dia (10.00mm)
Height - Seated (Max)
0.197" Dia (5.00mm)
0.425" (10.80mm)
Surface Mount Land Size
0.228" (5.80mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
Surface Mount
Package / Case
Surface Mount
Radial, Can - SMD