875115452002
875115452002
Active
Description:  CAP ALUM POLY 82UF 20% 20V SMD
Manufacturer:  Wurth Elektronik
History Price: $1.4
In Stock: 47200
875115452002 vs 875575844001
Series
WCAP-PSHP
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Hybrid
Capacitance
82 µF
10 µF
Tolerance
±20%
±20%
Voltage - Rated
20 V
63 V
ESR (Equivalent Series Resistance)
20mOhm
120mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
175 mA @ 120 Hz
100 mA @ 100 Hz
Ripple Current @ High Frequency
3.5 A @ 100 kHz
1 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.343" (8.70mm)
0.240" (6.10mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.256" L x 0.256" W (6.50mm x 6.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD