Series
WCAP-PSHP
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
20 V
50 V
ESR (Equivalent Series Resistance)
20mOhm
28mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
175 mA @ 120 Hz
160 mA @ 100 Hz
Ripple Current @ High Frequency
3.5 A @ 100 kHz
1.6 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.343" (8.70mm)
0.425" (10.80mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD