875575757007
875575757007
Active
Description:  CAP ALUM HYB 100UF 20% 50V SMD
Manufacturer:  Wurth Elektronik
History Price: $2.68
In Stock: 34400
875575757007 vs 875575561007
Series
WCAP-HSG5
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Hybrid
Hybrid
Capacitance
100 µF
470 µF
Tolerance
±20%
±20%
Voltage - Rated
50 V
25 V
ESR (Equivalent Series Resistance)
28mOhm
16mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
200 mA @ 100 Hz
280 mA @ 100 Hz
Ripple Current @ High Frequency
2 A @ 100 kHz
2.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.425" (10.80mm)
0.500" (12.70mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD