Series
WCAP-HSG5
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
100 µF
330 µF
Voltage - Rated
50 V
16 V
ESR (Equivalent Series Resistance)
28mOhm
20mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
200 mA @ 100 Hz
200 mA @ 100 Hz
Ripple Current @ High Frequency
2 A @ 100 kHz
2 A @ 100 kHz
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.425" (10.80mm)
0.425" (10.80mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD