875575853003
875575853003
Active
Description:  CAP ALUM HYB 33UF 20% 63V SMD
Manufacturer:  Wurth Elektronik
History Price: $2.59
In Stock: 0
875575853003 vs 875575853004
Series
WCAP-HSG5
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Hybrid
Hybrid
Capacitance
33 µF
47 µF
Tolerance
±20%
±20%
Voltage - Rated
63 V
63 V
ESR (Equivalent Series Resistance)
40mOhm
40mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
170 mA @ 100 Hz
170 mA @ 100 Hz
Ripple Current @ High Frequency
1.7 A @ 100 kHz
1.7 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.425" (10.80mm)
0.425" (10.80mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD