Series
WCAP-HSAH
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
100 µF
220 µF
Voltage - Rated
25 V
16 V
ESR (Equivalent Series Resistance)
30mOhm
30mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
140 mA @ 100 Hz
140 mA @ 100 Hz
Ripple Current @ High Frequency
1.4 A @ 100 kHz
1.4 A @ 100 kHz
Size / Dimension
0.248" Dia (6.30mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.256" L x 0.256" W (6.50mm x 6.50mm)
0.256" L x 0.256" W (6.50mm x 6.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD