875585545003
875585545003
Active
Description:  CAP ALUM HYB 100UF 20% 25V SMD
Manufacturer:  Wurth Elektronik
History Price: $2.08
In Stock: 29600
875585545003 vs 875585745003
Series
WCAP-HSAH
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Hybrid
Hybrid
Capacitance
100 µF
33 µF
Tolerance
±20%
±20%
Voltage - Rated
25 V
50 V
ESR (Equivalent Series Resistance)
30mOhm
40mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
140 mA @ 100 Hz
110 mA @ 100 Hz
Ripple Current @ High Frequency
1.4 A @ 100 kHz
1.1 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.256" L x 0.256" W (6.50mm x 6.50mm)
0.256" L x 0.256" W (6.50mm x 6.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD