Series
WCAP-HSAH
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
50 V
25 V
ESR (Equivalent Series Resistance)
80mOhm
16mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
75 mA @ 100 Hz
280 mA @ 100 Hz
Ripple Current @ High Frequency
750 mA @ 100 kHz
2.8 A @ 100 kHz
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.240" (6.10mm)
0.500" (12.70mm)
Surface Mount Land Size
0.256" L x 0.256" W (6.50mm x 6.50mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD