875585753005
875585753005
Active
Description:  CAP ALUM HYB 68UF 20% 50V SMD
Manufacturer:  Wurth Elektronik
History Price: $3.7
In Stock: 44400
875585753005 vs 875585757004
Series
WCAP-HSAH
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Hybrid
Hybrid
Capacitance
68 µF
56 µF
Tolerance
±20%
±20%
Voltage - Rated
50 V
50 V
ESR (Equivalent Series Resistance)
30mOhm
28mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
125 mA @ 100 Hz
160 mA @ 100 Hz
Ripple Current @ High Frequency
1.25 A @ 100 kHz
1.6 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.425" (10.80mm)
0.425" (10.80mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD