890283325008CS
890283325008CS
Active
Description:  CAP FILM 0.33UF 5% 400VDC RAD
Manufacturer:  Wurth Elektronik
History Price: $1.01
In Stock: 21200
890283325008CS vs 890414027009CS
Series
WCAP-FTBP
WCAP-FTXH
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.33 µF
1.5 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.276" W (18.00mm x 7.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.551" (14.00mm)
0.870" (22.10mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.083" (27.50mm)
Applications
General Purpose
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
39.13 mOhms
-