Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890283325008CS
890283325008CS
Active
Film Capacitors
Description:
CAP FILM 0.33UF 5% 400VDC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890283325008CS Datasheet
History Price: $1.01
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890283325008CS vs 890493425009CS
Part No
890283325008CS
890493425009CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBP
WCAP-FTBE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.33 µF
0.1 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.276" W (18.00mm x 7.00mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
0.551" (14.00mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.591" (15.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
39.13 mOhms
-