Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890283325008CS
890283325008CS
Active
Film Capacitors
Description:
CAP FILM 0.33UF 5% 400VDC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890283325008CS Datasheet
History Price: $1.01
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890283325008CS vs 890724429010CS
Part No
890283325008CS
890724429010CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.33 µF
75 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
400V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
4.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.709" L x 0.276" W (18.00mm x 7.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.551" (14.00mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.598" (66.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
General Purpose
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
39.13 mOhms
-